Radiall RF Coaxial Switch R123076310

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R123076310 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R123076310
RF Coaxial Switch R123076310
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R123076310
Product Name RF Coaxial Switch
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - SKY13532-11 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 700 to 2700 MHz
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
0.05 - 10 GHz High Isolation SP4T Switch - QPC6144 - Qorvo
Specs
Package Type SMT LGA
Frequency Range 50 to 10000 MHz
Insertion Loss 1 dB
View Details