Radiall RF Coaxial Switch R512473417

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R512473417 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R512473417
RF Coaxial Switch R512473417
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R512473417
Product Name RF Coaxial Switch
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - SKY18120 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package Type MCM
Frequency Range 400 to 2700 MHz
Insertion Loss 0.8800 dB
View Details
617 - 6000 MHz SPDT Switch for Receive Applications - QPC8015Q - Qorvo
Specs
Package Type 6-Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.3000 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Waveguide Coaxial Switches - NWCSD-62-S - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Double Pole Double Throw; DPDT
View Details