pSemi RF and Microwave Switch PE42423B-Z

Description
The PE42423 is a HaRP™ technology-enhanced absorptive 50 Ohm SPDT RF switch designed for use in high power and high performance WLAN 802.11 a/b/g/n/ac applications such as carrier and enterprise Wi-Fi Products, supporting bandwidths up to 6 GHz. This switch features high linearity which remains invariant across the full supply range. PE42423 also features exceptional isolation, high power handling and is offered in a 16-lead 3x3 mm QFN package. In addition, no external blocking capacitors are required if 0V DC is present on the RF ports. The PE42423 is manufactured on Peregrine’s UltraCMOS® process, a patented variation of silicon-oninsulator (SOI) technology on a sapphire substrate. Peregrine’s HaRP™ technology enhancements deliver high linearity and excellent harmonics performance. It is an innovative feature of the UltraCMOS® process, offering the performance of GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet
Description
The PE42423 is a HaRP™ technology-enhanced absorptive 50 Ohm SPDT RF switch designed for use in high power and high performance WLAN 802.11 a/b/g/n/ac applications such as carrier and enterprise Wi-Fi Products, supporting bandwidths up to 6 GHz. This switch features high linearity which remains invariant across the full supply range. PE42423 also features exceptional isolation, high power handling and is offered in a 16-lead 3x3 mm QFN package. In addition, no external blocking capacitors are required if 0V DC is present on the RF ports. The PE42423 is manufactured on Peregrine’s UltraCMOS® process, a patented variation of silicon-oninsulator (SOI) technology on a sapphire substrate. Peregrine’s HaRP™ technology enhancements deliver high linearity and excellent harmonics performance. It is an innovative feature of the UltraCMOS® process, offering the performance of GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - PE42423B-Z - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE42423B-Z
RF and Microwave Switch PE42423B-Z
The PE42423 is a HaRP™ technology-enhanced absorptive 50 Ohm SPDT RF switch designed for use in high power and high performance WLAN 802.11 a/b/g/n/ac applications such as carrier and enterprise Wi-Fi Products, supporting bandwidths up to 6 GHz. This switch features high linearity which remains invariant across the full supply range. PE42423 also features exceptional isolation, high power handling and is offered in a 16-lead 3x3 mm QFN package. In addition, no external blocking capacitors are required if 0V DC is present on the RF ports. The PE42423 is manufactured on Peregrine’s UltraCMOS® process, a patented variation of silicon-oninsulator (SOI) technology on a sapphire substrate. Peregrine’s HaRP™ technology enhancements deliver high linearity and excellent harmonics performance. It is an innovative feature of the UltraCMOS® process, offering the performance of GaAs with the economy and integration of conventional CMOS.

The PE42423 is a HaRP™ technology-enhanced absorptive 50 Ohm SPDT RF switch designed for use in high power and high performance WLAN 802.11 a/b/g/n/ac applications such as carrier and enterprise Wi-Fi Products, supporting bandwidths up to 6 GHz.

This switch features high linearity which remains invariant across the full supply range. PE42423 also features exceptional isolation, high power handling and is offered in a 16-lead 3x3 mm QFN package. In addition, no external blocking capacitors are required if 0V DC is present on the RF ports.

The PE42423 is manufactured on Peregrine’s UltraCMOS® process, a patented variation of silicon-oninsulator (SOI) technology on a sapphire substrate.

Peregrine’s HaRP™ technology enhancements deliver high linearity and excellent harmonics performance. It is an innovative feature of the UltraCMOS® process, offering the performance of GaAs with the economy and integration of conventional CMOS.

Supplier's Site Datasheet
RF Switches - 1046-1103-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1103-1-ND
RF Switches 1046-1103-1-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 16-QFN (3x3)

RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1103-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1103-2-ND
RF Switches 1046-1103-2-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 16-QFN (3x3)

RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1103-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1103-6-ND
RF Switches 1046-1103-6-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 16-QFN (3x3)

RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - PE42423B-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42423B-Z
RF Switches PE42423B-Z
RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 16-QFN (3x3)

RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number PE42423B-Z 1046-1103-1-ND PE42423B-Z
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type QFN Surface Mount; 16-VFQFN Exposed Pad Surface Mount
Frequency Range 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Insertion Loss 0.9500 dB 0.9500 dB 0.9500 dB
Isolation 41 dB 41 dB 41 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Solid State Switch, 1 MHz - 6 GHz, 50Ω - USB-SP4T-63 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RF Coaxial Switches - NMSD3K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type 2P3T
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details