Richardson RFPD RF and Microwave Switch PE42440MLIBA-Z

Description
SP4T UltraCMOS™ RF Switch. The PE42440 is a HaRP™-enhanced SP4T RF Switch developed on the UltraCMOS™ process technology. This general-purpose switch contains 4 identical RF ports and can be used in a multitude of applications up to 3000 MHz. It integrates on-board CMOS control logic with a low voltage CMOS-compatible control interface and requires no DC blocking capacitors. This RoHS-compliant part is available in a standard 3x3x0.75mm QFN package. Peregrine’s HaRP™ technology enhancements deliver high linearity and exceptional harmonics performance. It is an innovative feature of the UltraCMOS™ process, providing performance superior to GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet
Description
SP4T UltraCMOS™ RF Switch. The PE42440 is a HaRP™-enhanced SP4T RF Switch developed on the UltraCMOS™ process technology. This general-purpose switch contains 4 identical RF ports and can be used in a multitude of applications up to 3000 MHz. It integrates on-board CMOS control logic with a low voltage CMOS-compatible control interface and requires no DC blocking capacitors. This RoHS-compliant part is available in a standard 3x3x0.75mm QFN package. Peregrine’s HaRP™ technology enhancements deliver high linearity and exceptional harmonics performance. It is an innovative feature of the UltraCMOS™ process, providing performance superior to GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - PE42440MLIBA-Z - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE42440MLIBA-Z
RF and Microwave Switch PE42440MLIBA-Z
SP4T UltraCMOS™ RF Switch. The PE42440 is a HaRP™-enhanced SP4T RF Switch developed on the UltraCMOS™ process technology. This general-purpose switch contains 4 identical RF ports and can be used in a multitude of applications up to 3000 MHz. It integrates on-board CMOS control logic with a low voltage CMOS-compatible control interface and requires no DC blocking capacitors. This RoHS-compliant part is available in a standard 3x3x0.75mm QFN package. Peregrine’s HaRP™ technology enhancements deliver high linearity and exceptional harmonics performance. It is an innovative feature of the UltraCMOS™ process, providing performance superior to GaAs with the economy and integration of conventional CMOS.

SP4T UltraCMOS™ RF Switch. The PE42440 is a HaRP™-enhanced SP4T RF Switch developed on the UltraCMOS™ process technology. This general-purpose switch contains 4 identical RF ports and can be used in a multitude of applications up to 3000 MHz. It integrates on-board CMOS control logic with a low voltage CMOS-compatible control interface and requires no DC blocking capacitors. This RoHS-compliant part is available in a standard 3x3x0.75mm QFN package. Peregrine’s HaRP™ technology enhancements deliver high linearity and exceptional harmonics performance. It is an innovative feature of the UltraCMOS™ process, providing performance superior to GaAs with the economy and integration of conventional CMOS.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number PE42440MLIBA-Z
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 50 to 3000 MHz
Insertion Loss 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5347BCCZN-RL - Richardson RFPD
Specs
Package Type LGA
Frequency Range 1800 to 3800 MHz
Insertion Loss 0.4200 dB
View Details
RF and Microwave Switch - ADRF5024SCCZ-EP - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 44000 MHz
Insertion Loss 1.4 dB
View Details
RF and Microwave Switch - AS222-92LF - Richardson RFPD
Specs
Package Type SC-70
Frequency Range 100 to 3000 MHz
Insertion Loss 0.4500 dB
View Details