Richardson RFPD Broadband (75 ohm) Switch PE42750MLAA-Z

Description
The PE42750 is an SPDT UltraCMOS® Switch designed for Broadband applications such as CATV, DTV, Multi-Tuner Digital Video Recorder (DVR ), Set-top Box, PCTV and Video Game Consoles. The PE42750 meets FCC 15.115 specification of 80 dB isolation at 216 MHz in both powered and unpowered states. The PE42750 covers a broad frequency range from 5 MHz to 2200 MHz with a single positive supply and CMOS control. The PE42750 provides a smaller, cost effective, more reliable and manufacturable alternative to mechanical relays in set-top box applications.
Request a Quote Datasheet
Description
The PE42750 is an SPDT UltraCMOS® Switch designed for Broadband applications such as CATV, DTV, Multi-Tuner Digital Video Recorder (DVR ), Set-top Box, PCTV and Video Game Consoles. The PE42750 meets FCC 15.115 specification of 80 dB isolation at 216 MHz in both powered and unpowered states. The PE42750 covers a broad frequency range from 5 MHz to 2200 MHz with a single positive supply and CMOS control. The PE42750 provides a smaller, cost effective, more reliable and manufacturable alternative to mechanical relays in set-top box applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband (75 ohm) Switch - PE42750MLAA-Z - Richardson RFPD
Downers Grove, IL, United States
Broadband (75 ohm) Switch
PE42750MLAA-Z
Broadband (75 ohm) Switch PE42750MLAA-Z
The PE42750 is an SPDT UltraCMOS® Switch designed for Broadband applications such as CATV, DTV, Multi-Tuner Digital Video Recorder (DVR ), Set-top Box, PCTV and Video Game Consoles. The PE42750 meets FCC 15.115 specification of 80 dB isolation at 216 MHz in both powered and unpowered states. The PE42750 covers a broad frequency range from 5 MHz to 2200 MHz with a single positive supply and CMOS control. The PE42750 provides a smaller, cost effective, more reliable and manufacturable alternative to mechanical relays in set-top box applications.

The PE42750 is an SPDT UltraCMOS® Switch designed for Broadband applications such as CATV, DTV, Multi-Tuner Digital Video Recorder (DVR ), Set-top Box, PCTV and Video Game Consoles. The PE42750 meets FCC 15.115 specification of 80 dB isolation at 216 MHz in both powered and unpowered states. The PE42750 covers a broad frequency range from 5 MHz to 2200 MHz with a single positive supply and CMOS control. The PE42750 provides a smaller, cost effective, more reliable and manufacturable alternative to mechanical relays in set-top box applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number PE42750MLAA-Z
Product Name Broadband (75 ohm) Switch
Package Type QFN
Frequency Range 5 to 2200 MHz
Insertion Loss 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5019BCPZN - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 100 to 13000 MHz
Insertion Loss 0.8000 dB
View Details
RF and Microwave Switch - ADRF5023BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 45000 MHz
Insertion Loss 1.4 dB
View Details
RF and Microwave Switch - ADRF5144BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 1000 to 20000 MHz
Insertion Loss 0.6500 dB
View Details
RF and Microwave Switch - ADRF5132BCPZN - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 700 to 5000 MHz
Insertion Loss 0.6500 dB
View Details