The PE42359 UltraCMOS® RF switch is designed to cover a broad range of applications from 10 MHz through 3 GHz. This reflective switch integrates on-board CMOS control logic with a low voltage CMOS-compatible control interface, and can be controlled using either single-pin or complementary control inputs. Using a nominal +3-volt power supply voltage, a typical input 1 dB compression point of +33.5 dBm can be achieved. PE42359 also meets the quality and performance standards for automotive applications and has received AEC-Q100 Grade 2 certification.
The PE42359 is manufactured on Peregrine's UltraCMOS® process, a patented variation of silicon-oninsulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | PE42359SCAA-Z |
| Product Name | RF and Microwave Switch |
| Package Type | SC-70 |
| Frequency Range | 10 to 3000 MHz |
| Insertion Loss | 0.3500 dB |