Radiall RF Coaxial Switch R413315660

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R413315660 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R413315660
RF Coaxial Switch R413315660
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R413315660
Product Name RF Coaxial Switch
Unlock Full Specs
to access all available technical data

Similar Products

2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Mechanical Switch Assembly, 6 x SP6T, DC - 12 GHz, 3U, SMA - ZTM-6SP6T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
View Details