The PE42430 is HARP-enhanced reflective SP3T RF switch developed on the UltraCMOS process technology. This tiny general purpose switch is ideal for WLAN and Bluetooth applications in the 2.4 to 2.5 GHz bands as general broadband switching applications
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | PE42430MLAB-Z |
| Product Name | RF and Microwave Switch |
| Package Type | DFN |
| Frequency Range | 100 to 3000 MHz |
| Insertion Loss | 0.5500 dB |