Richardson RFPD RF and Microwave Switch PE42448A-Z

Description
The PE42448 is a HaRPTM technology-enhanced SP4T RF switch that supports a frequency range from 10 MHz to 6 GHz. It delivers extremely low insertion loss and high linearity with high input power handling capability, making this device ideal for hybrid analog beamforming and in 5G massive MIMO (multi-input multi-output) applications. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42448 is manufactured on pSemi’s UltraCMOS+ process, a patented advanced form of silicon-on-insulator (SOI) technology. Key Features Low insertion loss: 0.42 dB at 2.6 GHz typical. 0.6 dB at 3.8 GHz typical High linearity IIP3: 88.5 dBm High power handling: 39.5 dBm RMS, 11 dBm PAR +115 C operating temperature Packaging: 20-lead 4 x 4 mm LGA Applications Analog hybrid beamforming RF front end 5G massive MIMO active antenna system (AAS) 4G/4.5G TD-LTE macro/micro cell/RRH
Request a Quote Datasheet
Description
The PE42448 is a HaRPTM technology-enhanced SP4T RF switch that supports a frequency range from 10 MHz to 6 GHz. It delivers extremely low insertion loss and high linearity with high input power handling capability, making this device ideal for hybrid analog beamforming and in 5G massive MIMO (multi-input multi-output) applications. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42448 is manufactured on pSemi’s UltraCMOS+ process, a patented advanced form of silicon-on-insulator (SOI) technology. Key Features Low insertion loss: 0.42 dB at 2.6 GHz typical. 0.6 dB at 3.8 GHz typical High linearity IIP3: 88.5 dBm High power handling: 39.5 dBm RMS, 11 dBm PAR +115 C operating temperature Packaging: 20-lead 4 x 4 mm LGA Applications Analog hybrid beamforming RF front end 5G massive MIMO active antenna system (AAS) 4G/4.5G TD-LTE macro/micro cell/RRH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - PE42448A-Z - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE42448A-Z
RF and Microwave Switch PE42448A-Z
The PE42448 is a HaRPTM technology-enhanced SP4T RF switch that supports a frequency range from 10 MHz to 6 GHz. It delivers extremely low insertion loss and high linearity with high input power handling capability, making this device ideal for hybrid analog beamforming and in 5G massive MIMO (multi-input multi-output) applications. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42448 is manufactured on pSemi’s UltraCMOS+ process, a patented advanced form of silicon-on-insulator (SOI) technology. Key Features Low insertion loss: 0.42 dB at 2.6 GHz typical. 0.6 dB at 3.8 GHz typical High linearity IIP3: 88.5 dBm High power handling: 39.5 dBm RMS, 11 dBm PAR +115 C operating temperature Packaging: 20-lead 4 x 4 mm LGA Applications Analog hybrid beamforming RF front end 5G massive MIMO active antenna system (AAS) 4G/4.5G TD-LTE macro/micro cell/RRH

The PE42448 is a HaRPTM technology-enhanced SP4T RF switch that supports a frequency range from 10 MHz to 6 GHz. It delivers extremely low insertion loss and high linearity with high input power handling capability, making this device ideal for hybrid analog beamforming and in 5G massive MIMO (multi-input multi-output) applications. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42448 is manufactured on pSemi’s UltraCMOS+ process, a patented advanced form of silicon-on-insulator (SOI) technology.

Key Features

  • Low insertion loss: 0.42 dB at 2.6 GHz typical. 0.6 dB at 3.8 GHz typical
  • High linearity IIP3: 88.5 dBm
  • High power handling: 39.5 dBm RMS, 11 dBm PAR
  • +115 C operating temperature
  • Packaging: 20-lead 4 x 4 mm LGA

Applications

  • Analog hybrid beamforming RF front end
  • 5G massive MIMO active antenna system (AAS)
  • 4G/4.5G TD-LTE macro/micro cell/RRH
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number PE42448A-Z
Product Name RF and Microwave Switch
Package Type LGA
Frequency Range 10 to 6000 MHz
Insertion Loss 0.4200 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5347BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 1800 to 3800 MHz
Insertion Loss 0.4200 dB
View Details
RF and Microwave Switch - ADRF5049BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 45000 MHz
Insertion Loss 1.8 dB
View Details
RF and Microwave Switch - ADRF5025BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 44000 MHz
Insertion Loss 1.4 dB
View Details