Radiall RF Switches R570012105

Description
SPDT RAMSES N 3GHZ FAILSAFE 12VD
Request a Quote Datasheet
Description
SPDT RAMSES N 3GHZ FAILSAFE 12VD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570012105-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES N 3GHZ FAILSAFE 12VD

SPDT RAMSES N 3GHZ FAILSAFE 12VD

Buy Now Datasheet
RF Coaxial Switch - R570012105 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570012105
RF Coaxial Switch R570012105
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570012105-ND R570012105
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Millimeter Wave Switch, 3 x DPDT / Transfer, DC - 50 GHz, 2.4 mm - RC-3MTS-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
RF Coaxial Switches - NMS10S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T
View Details
Si83416BDA-IF Isolated Smart Switch - Si83416BDA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Output Channels 2
View Details