SPST, OPEN REFLECTIVE, TUNING SW
UltraCMOS® SPST Tuning Control Switch, 100–3000 MHz. The PE613010 is an SPST tuning control switch based on Peregrine’s UltraCMOS® technology. This highly versatile switch supports a wide variety of tuning circuit topologies with emphasis on impedance matching and aperture tuning applications. PE613010 features low onresistance and insertion loss from 100 to 3000 MHz.
PE613010 offers high RF power handling and ruggedness, while meeting challenging harmonic and linearity requirements enabled by Peregrine’s HaRP™ technology. With single-pin low voltage CMOS control, all decoding and biasing is integrated on-chip and no external bypassing or filtering components are required.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | 1046-PE613010MLAA-ZTR-ND | PE613010MLAA-Z |
| Product Name | RF Switches | RF and Microwave Switch |
| Package Type | Surface Mount; 10-UFQFN Exposed Pad | QFN |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 100 to 3000 MHz | 100 to 3000 MHz |
| Insertion Loss | 0.8000 dB | 0.4000 dB |