The PE42422 a HaRP technology-enhanced SPDT RF switch designed to cover a broad range of applications for 100-6000 MHz.This reflective switch integrates on-board CMOS control logic with a low voltage CMOS-compatible control interface and requires no external components.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | PE42422MLAA-Z |
| Product Name | RF and Microwave Switch |
| Package Type | QFN |
| Frequency Range | 100 to 6000 MHz |
| Insertion Loss | 0.9000 dB |