pSemi RF and Microwave Switch PE42548A-X

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - PE42548A-X - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE42548A-X
RF and Microwave Switch PE42548A-X
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number PE42548A-X
Product Name RF and Microwave Switch
Package Type LGA
Frequency Range 0.0090 to 30000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

20 MHz-2.0 GHz, 4 W pHEMT SP3T Switch - AS227-099LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Wafer
Frequency Range 200 to 2000 MHz
Isolation 20 to 32 dB
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
RF Switches - 2312-QPC2420SRDKR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 30000 MHz
View Details