UltraCMOS® SP5T RF Switch 450–4000 MHz. The PE42452 is a HaRP™ technology-enhanced absorptive SP5T RF switch designed for use in 3G/4G wireless infrastructure and other high performance RF applications.
This switch is a pin-compatible upgraded version of the PE42451 with 1.8V control logic. It is comprised of five symmetric RF ports and has very high isolation. An integrated CMOS decoder facilitates a three-pin low voltage CMOS control interface and an external negative supply option. In addition, no external blocking capacitors are required if 0V DC is present on the RF ports.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | PE42452A-Z |
| Product Name | RF and Microwave Switch |
| Package Type | QFN |
| Frequency Range | 450 to 4000 MHz |
| Insertion Loss | 1.3 dB |