UltraCMOS® SP4T RF Switch 30 MHz–6 GHz. The PE42442 is a HaRP™ technology-enhanced absorptive SP4T RF switch designed for use in 3G/4G wireless infrastructure and other high performance RF applications.
This switch is a pin-compatible four throw version of the PE42451 with a wider frequency and power supply range. It is comprised of four symmetric RF ports with very high isolation up to 6 GHz. An integrated CMOS decoder facilitates a two- or three-pin 1.8V CMOS control interface. In addition, no external blocking capacitors are required if 0 VDC is present on the RF ports.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | PE42442A-Z |
| Product Name | RF and Microwave Switch |
| Package Type | QFN |
| Frequency Range | 30 to 6000 MHz |
| Insertion Loss | 1.15 dB |