pSemi RF and Microwave Switch PE42520C-Z

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - PE42520C-Z - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE42520C-Z
RF and Microwave Switch PE42520C-Z
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 1046-1087-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1087-2-ND
RF Switches 1046-1087-2-ND
RF Switch IC ATE SPDT 13GHz 50Ohm 16-QFN (3x3)

RF Switch IC ATE SPDT 13GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1087-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1087-6-ND
RF Switches 1046-1087-6-ND
RF Switch IC ATE SPDT 13GHz 50Ohm 16-QFN (3x3)

RF Switch IC ATE SPDT 13GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1087-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1087-1-ND
RF Switches 1046-1087-1-ND
RF Switch IC ATE SPDT 13GHz 50Ohm 16-QFN (3x3)

RF Switch IC ATE SPDT 13GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - PE42520C-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42520C-Z
RF Switches PE42520C-Z
RF Switch IC ATE SPDT 13 GHz 50Ohm 16-QFN (3x3)

RF Switch IC ATE SPDT 13 GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number PE42520C-Z 1046-1087-2-ND PE42520C-Z
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type QFN Surface Mount; 16-VFQFN Exposed Pad Surface Mount
Frequency Range 0.0090 to 13000 MHz 0.0090 to 13000 MHz 0.0090 to 13000 MHz
Insertion Loss 0.9000 dB 2 dB 2 dB
Isolation 31 dB 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Terminated SP6T Switch (DC-18 GHz) - RC-1SP6T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Waveguide Switches - NWSD-12 - kTB Solutions
Specs
Frequency Range 60000 to 90000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details