Radiall RF Coaxial Switch R513873148

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R513873148 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R513873148
RF Coaxial Switch R513873148
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R513873148-ND - DigiKey
Thief River Falls, MN, United States
DPDT TITANIUM SMA2.9 40GHZ LATCH

DPDT TITANIUM SMA2.9 40GHZ LATCH

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R513873148 2201-R513873148-ND
Product Name RF Coaxial Switch RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
Frequency Range 0.0 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-8SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Waveguide Switches - NWSD-10 - kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details