pSemi RF Switches PE42521C-Z

Description
RF Switch IC General Purpose SPDT 13GHz 50Ohm 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 13GHz 50Ohm 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1088-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1088-6-ND
RF Switches 1046-1088-6-ND
RF Switch IC General Purpose SPDT 13GHz 50Ohm 16-QFN (3x3)

RF Switch IC General Purpose SPDT 13GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1088-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1088-2-ND
RF Switches 1046-1088-2-ND
RF Switch IC General Purpose SPDT 13GHz 50Ohm 16-QFN (3x3)

RF Switch IC General Purpose SPDT 13GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1088-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1088-1-ND
RF Switches 1046-1088-1-ND
RF Switch IC General Purpose SPDT 13GHz 50Ohm 16-QFN (3x3)

RF Switch IC General Purpose SPDT 13GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF and Microwave Switch - PE42521C-Z - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE42521C-Z
RF and Microwave Switch PE42521C-Z
The PE42521 SPDT absorptive RF switch is designed for use in Test/ATE and other high performance wireless applications. This broadband general purpose switch maintains excellent RF performance and linearity from 9 kHz through 13 GHz. This switch is a pin-compatible upgraded version of PE42552 with fast switching time and higher power handling of 36 dBm continuous wave (CW) and 38.5 dBm instantaneous power in 50 Ohm @ 4 GHz. The PE42521 exhibits high isolation, fast settling time, and is offered in a 3x3 mm QFN package.

The PE42521 SPDT absorptive RF switch is designed for use in Test/ATE and other high performance wireless applications. This broadband general purpose switch maintains excellent RF performance and linearity from 9 kHz through 13 GHz. This switch is a pin-compatible upgraded version of PE42552 with fast switching time and higher power handling of 36 dBm continuous wave (CW) and 38.5 dBm instantaneous power in 50 Ohm @ 4 GHz. The PE42521 exhibits high isolation, fast settling time, and is offered in a 3x3 mm QFN package.

Supplier's Site Datasheet
RF/IF and RFID - RF Switches - 1235877-PE42521C-Z - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235877-PE42521C-Z
RF/IF and RFID - RF Switches 1235877-PE42521C-Z
Win Source Part Number: 1235877-PE42521C-Z Category: RF/IF and RFID>RF Switches Series: UltraCMOS®, HaRP™ Package: Tape & Reel Standard Package: 3,000 Impedance: 50Ohm Test Frequency: 13GHz Frequency Range: 9kHz ~ 13GHz Insertion Loss: 1.85dB Isolation: 17dB Circuit: SPDT Topology: Absorptive IIP3: 65dBm RF Type: General Purpose Voltage - Supply: 2.3V ~ 5.5V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: pSemi Other Names: 1046-1088-6,1046-108 8-2,PE42521MLBA-Z,10 46-1088-1 Base Product Number: PE42521

Win Source Part Number: 1235877-PE42521C-Z
Category: RF/IF and RFID>RF Switches
Series: UltraCMOS®, HaRP™
Package: Tape & Reel
Standard Package: 3,000
Impedance: 50Ohm
Test Frequency: 13GHz
Frequency Range: 9kHz ~ 13GHz
Insertion Loss: 1.85dB
Isolation: 17dB
Circuit: SPDT
Topology: Absorptive
IIP3: 65dBm
RF Type: General Purpose
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: pSemi
Other Names: 1046-1088-6,1046-1088-2,PE42521MLBA-Z,1046-1088-1
Base Product Number: PE42521

Buy Now Datasheet
RF Switches - PE42521C-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42521C-Z
RF Switches PE42521C-Z
RF Switch IC General Purpose SPDT 13 GHz 50Ohm 16-QFN (3x3)

RF Switch IC General Purpose SPDT 13 GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 1046-1088-6-ND PE42521C-Z 1235877-PE42521C-Z PE42521C-Z
Product Name RF Switches RF and Microwave Switch RF/IF and RFID - RF Switches RF Switches
Package Type Surface Mount; 16-VFQFN Exposed Pad QFN Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0090 to 13000 MHz 0.0090 to 13000 MHz 0.0090 to 13000 MHz
Insertion Loss 1.85 dB 1.15 dB 1.85 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63VHDRG+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers
RF Coaxial Switches - NMSD22 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details