pSemi RF Switches PE42545A-Z

Description
ULTRACMOS SP4T RF SWITCH, 9 KHZ6
Request a Quote Datasheet
Description
ULTRACMOS SP4T RF SWITCH, 9 KHZ6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-PE42545A-ZTR-ND - DigiKey
Thief River Falls, MN, United States
ULTRACMOS SP4T RF SWITCH, 9 KHZ6

ULTRACMOS SP4T RF SWITCH, 9 KHZ6

Buy Now Datasheet
RF and Microwave Switch - PE42545A-Z - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE42545A-Z
RF and Microwave Switch PE42545A-Z
The PE42545 is a HaRP technology-enhanced reflective SP4T RF switch die that supports a wide frequency range from 9 kHz to 67 GHz. It delivers low insertion loss, fast switching time and high isolation performance, making this device ideal for test and measurement, 5G mmWave, microwave backhaul, radar and satellite communication applications. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42545 is manufactured on pSemi UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology.

The PE42545 is a HaRP technology-enhanced reflective SP4T RF switch die that supports a wide frequency range from 9 kHz to 67 GHz. It delivers low insertion loss, fast switching time and high isolation performance, making this device ideal for test and measurement, 5G mmWave, microwave backhaul, radar and satellite communication applications. No blocking capacitors are required if DC voltage is not present on the RF ports.

The PE42545 is manufactured on pSemi UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 1046-PE42545A-ZTR-ND PE42545A-Z
Product Name RF Switches RF and Microwave Switch
Package Type Surface Mount; Die Die
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 0.0090 to 67000 MHz 0.0090 to 67000 MHz
Insertion Loss 4.5 dB 2.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SP6T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW6-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
3 suppliers
RF Coaxial Switches - NMS8ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details
RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details