pSemi RF and Microwave Switch PE42722B-Z

Description
UltraCMOS® SPDT RF Switch, 5–1794 MHz. The PE42722 is a HaRP™ technology-enhanced reflective SPDT RF switch designed for use in cable applications including DOCSIS 3.0/1 cable modem and set-top box. It delivers high linearity and excellent harmonics performance in the 5–1794 MHz band. It also features low insertion loss and high isolation performance that makes the PE42722 ideal for DOCSIS 3.1 applications.
Request a Quote Datasheet
Description
UltraCMOS® SPDT RF Switch, 5–1794 MHz. The PE42722 is a HaRP™ technology-enhanced reflective SPDT RF switch designed for use in cable applications including DOCSIS 3.0/1 cable modem and set-top box. It delivers high linearity and excellent harmonics performance in the 5–1794 MHz band. It also features low insertion loss and high isolation performance that makes the PE42722 ideal for DOCSIS 3.1 applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - PE42722B-Z - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE42722B-Z
RF and Microwave Switch PE42722B-Z
UltraCMOS® SPDT RF Switch, 5–1794 MHz. The PE42722 is a HaRP™ technology-enhanced reflective SPDT RF switch designed for use in cable applications including DOCSIS 3.0/1 cable modem and set-top box. It delivers high linearity and excellent harmonics performance in the 5–1794 MHz band. It also features low insertion loss and high isolation performance that makes the PE42722 ideal for DOCSIS 3.1 applications.

UltraCMOS® SPDT RF Switch, 5–1794 MHz. The PE42722 is a HaRP™ technology-enhanced reflective SPDT RF switch designed for use in cable applications including DOCSIS 3.0/1 cable modem and set-top box. It delivers high linearity and excellent harmonics performance in the 5–1794 MHz band. It also features low insertion loss and high isolation performance that makes the PE42722 ideal for DOCSIS 3.1 applications.

Supplier's Site Datasheet
RF Switches - 1046-PE42722B-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
SPDT, DOCSIS3.X, REFLECTIVE RF S

SPDT, DOCSIS3.X, REFLECTIVE RF S

Buy Now Datasheet
RF Switches - 1046-PE42722B-ZCT-ND - DigiKey
Thief River Falls, MN, United States
SPDT, DOCSIS3.X, REFLECTIVE RF S

SPDT, DOCSIS3.X, REFLECTIVE RF S

Buy Now Datasheet
RF Switches - 1046-PE42722B-ZTR-ND - DigiKey
Thief River Falls, MN, United States
SPDT, DOCSIS3.X, REFLECTIVE RF S

SPDT, DOCSIS3.X, REFLECTIVE RF S

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number PE42722B-Z 1046-PE42722B-ZDKR-ND
Product Name RF and Microwave Switch RF Switches
Package Type QFN Surface Mount; 32-VFQFN Exposed Pad
Frequency Range 5 to 1794 MHz 5 to 1794 MHz
Insertion Loss 0.7000 dB 0.8500 dB
Isolation 40 dB 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 24 x SPDT, DC - 18 GHz, 5U, SMA - ZTM2-24SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Waveguide Switches - NWSD-159 - kTB Solutions
Specs
Frequency Range 4900 to 7050 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details