The PE42542 is a HaRPTM technology-enhanced absorptive SP4T RF switch designed for use in Test/ATE, microwave and other wireless applications. This broadband general purpose switch maintains excellent RF performance and linearity from 9 kHz through 18 GHz. The PE42542 exhibits low insertion loss, high isolation performance and has fast settling time. No blocking capacitors are required if DC voltage is not present on the RF ports.
SP4T, 18 GHZ, ABSORPTIVE, 50 INS
SP4T, 18 GHZ, ABSORPTIVE, 50 INS
SP4T, 18 GHZ, ABSORPTIVE, 50 INS
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | PE42542B-X | 1046-PE42542B-XCT-ND |
| Product Name | RF and Microwave Switch | RF Switches |
| Package Type | LGA | Surface Mount; 29-TFLGA Exposed Pad |
| Frequency Range | 0.0100 to 18000 MHz | 0.0090 to 18000 MHz |
| Insertion Loss | 1.75 dB | 3.9 dB |
| Isolation | 44 dB | 26 dB |