Radiall RF Coaxial Switch R302000000250

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R302000000250 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R302000000250
RF Coaxial Switch R302000000250
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R302000000250
Product Name RF Coaxial Switch
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5265A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP2T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details
RF Coaxial Switches - NMS6ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
0.1-3.0 GHz DPxDT 2:1 Differential Switch - SKY13421-486LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 3000 MHz
Isolation 18 to 26 dB
View Details
4 suppliers