The PE4250 is a HaRP™-enhanced Reflective SPDT (single pole double throw) RF Switch for use in general switching applications and mobile infrastructure. This device offers a flexible supply voltage of 3.3/5V, single-pin or complementary pin control inputs, and 4000 V ESD tolerance. It presents a simple alternative solution to pin diode and mechanical relay switches. Peregrine's HaRP™ technology enhancements deliver high linearity and exceptional performance. It is an innovative feature of the UltraCMOS™ process, providing performance superior to GaAs with the economy and integration of conventional CMOS.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | PE4250MLI-Z |
| Product Name | RF and Microwave Switch |
| Package Type | MSOP |
| Frequency Range | 10 to 3000 MHz |
| Insertion Loss | 0.6000 dB |