pSemi Broadband (75 ohm) Switch PE4280MLIAA-Z

Description
Bulk part (can buy one at a time). The PE4280 is an UltraCMOS™ Switch designed for CATV applications, covering a broad frequency range from DC up to 2.2 GHz. This single supply SPDT switch integrates a two-pin CMOS control interface. It also provides low insertion loss with extremely low bias requirements while operating on a single 3 V supply. In a typical CATV application, the PE4280 provides for a cost effective and manufacturable solution when compared to mechanical relays. The PE4280 is manufactured on Peregrine's UltraCMOS™ process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet
Description
Bulk part (can buy one at a time). The PE4280 is an UltraCMOS™ Switch designed for CATV applications, covering a broad frequency range from DC up to 2.2 GHz. This single supply SPDT switch integrates a two-pin CMOS control interface. It also provides low insertion loss with extremely low bias requirements while operating on a single 3 V supply. In a typical CATV application, the PE4280 provides for a cost effective and manufacturable solution when compared to mechanical relays. The PE4280 is manufactured on Peregrine's UltraCMOS™ process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband (75 ohm) Switch - PE4280MLIAA-Z - Richardson RFPD
Downers Grove, IL, United States
Broadband (75 ohm) Switch
PE4280MLIAA-Z
Broadband (75 ohm) Switch PE4280MLIAA-Z
Bulk part (can buy one at a time). The PE4280 is an UltraCMOS™ Switch designed for CATV applications, covering a broad frequency range from DC up to 2.2 GHz. This single supply SPDT switch integrates a two-pin CMOS control interface. It also provides low insertion loss with extremely low bias requirements while operating on a single 3 V supply. In a typical CATV application, the PE4280 provides for a cost effective and manufacturable solution when compared to mechanical relays. The PE4280 is manufactured on Peregrine's UltraCMOS™ process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

Bulk part (can buy one at a time). The PE4280 is an UltraCMOS™ Switch designed for CATV applications, covering a broad frequency range from DC up to 2.2 GHz. This single supply SPDT switch integrates a two-pin CMOS control interface. It also provides low insertion loss with extremely low bias requirements while operating on a single 3 V supply. In a typical CATV application, the PE4280 provides for a cost effective and manufacturable solution when compared to mechanical relays. The PE4280 is manufactured on Peregrine's UltraCMOS™ process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

Supplier's Site Datasheet
RF Switches - 1046-1029-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1029-2-ND
RF Switches 1046-1029-2-ND
RF Switch IC CATV SPDT 2.2GHz 75Ohm 20-QFN (4x4)

RF Switch IC CATV SPDT 2.2GHz 75Ohm 20-QFN (4x4)

Buy Now Datasheet
RF Switches - PE4280MLIAA-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE4280MLIAA-Z
RF Switches PE4280MLIAA-Z
RF Switch IC CATV SPDT 2.2 GHz 75Ohm 20-QFN (4x4)

RF Switch IC CATV SPDT 2.2 GHz 75Ohm 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number PE4280MLIAA-Z 1046-1029-2-ND PE4280MLIAA-Z
Product Name Broadband (75 ohm) Switch RF Switches RF Switches
Package Type QFN Surface Mount; 20-VFQFN Exposed Pad Surface Mount
Frequency Range 0.0 to 2200 MHz 5 to 2200 MHz 5 to 2200 MHz
Insertion Loss 0.8000 dB 1.1 dB 1.1 dB
Isolation 65 dB 47 dB 47 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP8T, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP8T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details
2 suppliers
RF Coaxial Switches - NMSD2KH - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details