Beijing OnMicro Electronics Co., Ltd. RF and Microwave Switch OM8741M

Description
OM8741M is a single-pole four-throw (SP4T) high powerswitch with a Mobile Industry Processor Interface (MIPI) in aminiature 1.1 x 1.1 x 0.4 mm LGA package. The OM8741M isideally suited for applications where high linearity, lowinsertion loss, and small size are required. Typicalapplications are for handset systems that connect separatetransmit and receive functions to a common antenna, as wellas other related handset and general purpose applications.OM8741M can be used in all systems operating up to 6.0GHz requiring high power.
Request a Quote Datasheet
Description
OM8741M is a single-pole four-throw (SP4T) high powerswitch with a Mobile Industry Processor Interface (MIPI) in aminiature 1.1 x 1.1 x 0.4 mm LGA package. The OM8741M isideally suited for applications where high linearity, lowinsertion loss, and small size are required. Typicalapplications are for handset systems that connect separatetransmit and receive functions to a common antenna, as wellas other related handset and general purpose applications.OM8741M can be used in all systems operating up to 6.0GHz requiring high power.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - OM8741M - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
OM8741M
RF and Microwave Switch OM8741M
OM8741M is a single-pole four-throw (SP4T) high powerswitch with a Mobile Industry Processor Interface (MIPI) in aminiature 1.1 x 1.1 x 0.4 mm LGA package. The OM8741M isideally suited for applications where high linearity, lowinsertion loss, and small size are required. Typicalapplications are for handset systems that connect separatetransmit and receive functions to a common antenna, as wellas other related handset and general purpose applications.OM8741M can be used in all systems operating up to 6.0GHz requiring high power.

OM8741M is a single-pole four-throw (SP4T) high powerswitch with a Mobile Industry Processor Interface (MIPI) in aminiature 1.1 x 1.1 x 0.4 mm LGA package. The OM8741M isideally suited for applications where high linearity, lowinsertion loss, and small size are required. Typicalapplications are for handset systems that connect separatetransmit and receive functions to a common antenna, as wellas other related handset and general purpose applications.OM8741M can be used in all systems operating up to 6.0GHz requiring high power.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number OM8741M
Product Name RF and Microwave Switch
Package Type LGA
Unlock Full Specs
to access all available technical data

Similar Products

pHEMT GaAs IC High-Power 4-CTL DPDT Switch LF–6 GHz - SKY13318-321LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 15 to 22 dB
View Details
3 suppliers
RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
0.02 - 50 GHz SOI SPDT Switch - QPC0542 - Qorvo
Specs
Package Type OVM QFN
Frequency Range 20 to 50000 MHz
Insertion Loss 2 dB
View Details