SP12T, ABSORPTIVE, 50 RF SWITCH,
SP12T, ABSORPTIVE, 50 RF SWITCH,
SP12T, ABSORPTIVE, 50 RF SWITCH,
The PE42412 is a HaRP™ technology-enhanced absorptive SP12T RF switch that supports a frequency range from 10 MHz to 8 GHz. It delivers high isolation, low insertion loss and fast switching time, making this device ideal for filter bank switching and RF signal routing in wireless infrastructure and wireless applications up to 8 GHz. No blocking capacitors are required if DC voltage is not present on the RF ports.
The PE42412 is manufactured on Peregrine’s UltraCMOS® process, a patented advanced form of silicon-on-insulator
Peregrine’s HaRP technology enhancements deliver high linearity and excellent harmonics performance. It is an innovative feature of the UltraCMOS process, offering the performance of GaAs with the economy and integration of conventional CMOS.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | 1046-PE42412A-XTR-ND | PE42412A-X |
| Product Name | RF Switches | RF and Microwave Switch |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | QFN |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Frequency Range | 10 to 8000 MHz | 10 to 8000 MHz |
| Insertion Loss | 2.4 dB | 1.1 dB |