UltraCMOS® True DC RF Switch, 0 Hz–8000 MHz. The PE42020 is a HaRP™ technology-enhanced SPDT True DC RF switch that operates from zero Hertz up to 8 GHz with integrated RF, analog and digital functions. The PE42020 can accommodate up to ±10V input DC voltage on the RF ports. It can be configured as a 50Ω absorptive or an open reflective True DC switch via the single LZ pin. The PE42020 True DC RF switch delivers excellent RF performance and high power handling down to zero Hertz, making this device ideal for handling the complex combination of DC, RF/analog and digital signals in test and measurement (T&M) and automated test equipment (ATE) applications.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | PE42020A-X |
| Product Name | RF and Microwave Switch |
| Package Type | QFN |
| Frequency Range | 0.0 to 8000 MHz |
| Insertion Loss | 1 dB |