Beijing OnMicro Electronics Co., Ltd. RF and Microwave Switch OM8731M

Description
OM8731M is a single-pole three-throw (SP3T) high powerswitch with a Mobile Industry Processor Interface (MIPI) in aminiature 1.1 x 1.1 x 0.4 mm LGA package. The OM8731M isideally suited for applications where high linearity, lowinsertion loss, and small size are required. Typicalapplications are for handset systems that connect separatetransmit and receive functions to a common antenna, as wellas other related handset and general purpose applications.OM8731M can be used in all systems operating up to 6.0GHz requiring high power.
Request a Quote Datasheet
Description
OM8731M is a single-pole three-throw (SP3T) high powerswitch with a Mobile Industry Processor Interface (MIPI) in aminiature 1.1 x 1.1 x 0.4 mm LGA package. The OM8731M isideally suited for applications where high linearity, lowinsertion loss, and small size are required. Typicalapplications are for handset systems that connect separatetransmit and receive functions to a common antenna, as wellas other related handset and general purpose applications.OM8731M can be used in all systems operating up to 6.0GHz requiring high power.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - OM8731M - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
OM8731M
RF and Microwave Switch OM8731M
OM8731M is a single-pole three-throw (SP3T) high powerswitch with a Mobile Industry Processor Interface (MIPI) in aminiature 1.1 x 1.1 x 0.4 mm LGA package. The OM8731M isideally suited for applications where high linearity, lowinsertion loss, and small size are required. Typicalapplications are for handset systems that connect separatetransmit and receive functions to a common antenna, as wellas other related handset and general purpose applications.OM8731M can be used in all systems operating up to 6.0GHz requiring high power.

OM8731M is a single-pole three-throw (SP3T) high powerswitch with a Mobile Industry Processor Interface (MIPI) in aminiature 1.1 x 1.1 x 0.4 mm LGA package. The OM8731M isideally suited for applications where high linearity, lowinsertion loss, and small size are required. Typicalapplications are for handset systems that connect separatetransmit and receive functions to a common antenna, as wellas other related handset and general purpose applications.OM8731M can be used in all systems operating up to 6.0GHz requiring high power.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number OM8731M
Product Name RF and Microwave Switch
Package Type LGA
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2SPDT-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF Coaxial Switches - NMSD3SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details
RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details