Beijing OnMicro Electronics Co., Ltd. RF and Microwave Switch OM8775Q-15

Description
The OM8775Q-15 is a 4xSPST switch designed forantenna/impedance tuning applications which require highvoltage handling capability. All RF path performance isenhanced with low on state resistance, low off statecapacitance, and very high RF voltage handling capabilityThe OM8775Q-15 is a 4xSPST switch with a Mobile IndustryProcessor Interface (MIPI). VDD Supply is not required inOM8775Q-15. The OM8775Q-15 is manufactured in acompact, 10-pin 1.1 x 1.5 x 0.40 mm package.
Request a Quote Datasheet
Description
The OM8775Q-15 is a 4xSPST switch designed forantenna/impedance tuning applications which require highvoltage handling capability. All RF path performance isenhanced with low on state resistance, low off statecapacitance, and very high RF voltage handling capabilityThe OM8775Q-15 is a 4xSPST switch with a Mobile IndustryProcessor Interface (MIPI). VDD Supply is not required inOM8775Q-15. The OM8775Q-15 is manufactured in acompact, 10-pin 1.1 x 1.5 x 0.40 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - OM8775Q-15 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
OM8775Q-15
RF and Microwave Switch OM8775Q-15
The OM8775Q-15 is a 4xSPST switch designed forantenna/impedance tuning applications which require highvoltage handling capability. All RF path performance isenhanced with low on state resistance, low off statecapacitance, and very high RF voltage handling capabilityThe OM8775Q-15 is a 4xSPST switch with a Mobile IndustryProcessor Interface (MIPI). VDD Supply is not required inOM8775Q-15. The OM8775Q-15 is manufactured in acompact, 10-pin 1.1 x 1.5 x 0.40 mm package.

The OM8775Q-15 is a 4xSPST switch designed forantenna/impedance tuning applications which require highvoltage handling capability. All RF path performance isenhanced with low on state resistance, low off statecapacitance, and very high RF voltage handling capabilityThe OM8775Q-15 is a 4xSPST switch with a Mobile IndustryProcessor Interface (MIPI). VDD Supply is not required inOM8775Q-15. The OM8775Q-15 is manufactured in acompact, 10-pin 1.1 x 1.5 x 0.40 mm package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number OM8775Q-15
Product Name RF and Microwave Switch
Type Single Pole Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, 0.1 - 67 GHz, 50Ω - RCS-1SP2T-A673 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 67000 MHz
View Details
Waveguide Coaxial Switches - NWCSD-90-S - kTB Solutions
Specs
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details