Beijing OnMicro Electronics Co., Ltd. RF and Microwave Switch OM8751D

Description
The OM8751D is a silicon-on-insulator (SOI), single-pole,double-t hrow (SPDT) switch. The high linearity andruggedness performance and extremely low insertion lossmakes the device an ideal choice for WLAN applications suchas 802.11 a/b/g/n. The OM8751D SPDT switch is provided in a compact 1.0 x1.0 x 0.40 mm DFN package.
Request a Quote Datasheet
Description
The OM8751D is a silicon-on-insulator (SOI), single-pole,double-t hrow (SPDT) switch. The high linearity andruggedness performance and extremely low insertion lossmakes the device an ideal choice for WLAN applications suchas 802.11 a/b/g/n. The OM8751D SPDT switch is provided in a compact 1.0 x1.0 x 0.40 mm DFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - OM8751D - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
OM8751D
RF and Microwave Switch OM8751D
The OM8751D is a silicon-on-insulator (SOI), single-pole,double-t hrow (SPDT) switch. The high linearity andruggedness performance and extremely low insertion lossmakes the device an ideal choice for WLAN applications suchas 802.11 a/b/g/n. The OM8751D SPDT switch is provided in a compact 1.0 x1.0 x 0.40 mm DFN package.

The OM8751D is a silicon-on-insulator (SOI), single-pole,double-throw (SPDT) switch. The high linearity andruggedness performance and extremely low insertion lossmakes the device an ideal choice for WLAN applications suchas 802.11 a/b/g/n. The OM8751D SPDT switch is provided in a compact 1.0 x1.0 x 0.40 mm DFN package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number OM8751D
Product Name RF and Microwave Switch
Package Type DFN
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP8T, Solid State Switch, 100 MHz - 30 GHz, 50Ω - USB-1SP8T-34 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 30000 MHz
View Details
2 suppliers
Waveguide Switches - NWSD-12 - kTB Solutions
Specs
Frequency Range 60000 to 90000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details