pSemi RF Switches PE42420F-Z

Description
RF Switch IC SPDT 6GHz 50Ohm 20-LGA (4x4)
Request a Quote Datasheet
Description
RF Switch IC SPDT 6GHz 50Ohm 20-LGA (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1158-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1158-1-ND
RF Switches 1046-1158-1-ND
RF Switch IC SPDT 6GHz 50Ohm 20-LGA (4x4)

RF Switch IC SPDT 6GHz 50Ohm 20-LGA (4x4)

Buy Now Datasheet
RF Switches - 1046-1158-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1158-2-ND
RF Switches 1046-1158-2-ND
RF Switch IC SPDT 6GHz 50Ohm 20-LGA (4x4)

RF Switch IC SPDT 6GHz 50Ohm 20-LGA (4x4)

Buy Now Datasheet
RF Switches - 1046-1158-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1158-6-ND
RF Switches 1046-1158-6-ND
RF Switch IC SPDT 6GHz 50Ohm 20-LGA (4x4)

RF Switch IC SPDT 6GHz 50Ohm 20-LGA (4x4)

Buy Now Datasheet
RF and Microwave Switch - PE42420F-Z - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
PE42420F-Z
RF and Microwave Switch PE42420F-Z
The PE42420 is a HaRP™ technology-enhanced absorptive SPDT RF switch designed for use in 3G/4G wireless infrastructure and other high performance RF applications. It is ideal for transmit path switching, RF and IF signal routing, AGC loops, and filter bank switching applications. This general purpose switch is comprised of two symmetric RF ports and has exceptional port to port isolation up to 6 GHz. An integrated CMOS decoder facilitates a two-pin low voltage CMOS control interface. In addition, no external blocking capacitors are required if 0 VDC is present on the RF ports.

The PE42420 is a HaRP™ technology-enhanced absorptive SPDT RF switch designed for use in 3G/4G wireless infrastructure and other high performance RF applications. It is ideal for transmit path switching, RF and IF signal routing, AGC loops, and filter bank switching applications.

This general purpose switch is comprised of two symmetric RF ports and has exceptional port to port isolation up to 6 GHz. An integrated CMOS decoder facilitates a two-pin low voltage CMOS control interface. In addition, no external blocking capacitors are required if 0 VDC is present on the RF ports.

Supplier's Site Datasheet
RF Switches - PE42420F-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42420F-Z
RF Switches PE42420F-Z
RF Switch IC SPDT 6 GHz 50Ohm 20-LGA (4x4)

RF Switch IC SPDT 6 GHz 50Ohm 20-LGA (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1046-1158-1-ND PE42420F-Z PE42420F-Z
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; 20-TFLGA Exposed Pad LGA Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Frequency Range 20 to 6000 MHz 20 to 6000 MHz 20 to 6000 MHz
Insertion Loss 1.6 dB 1.15 dB 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Solid State Switch, 1 MHz - 6 GHz, 50Ω - USB-SP4T-63 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Waveguide Coaxial Switches - NWCSD-137-N - kTB Solutions
Specs
Frequency Range 0.0 to 8200 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details