Beijing OnMicro Electronics Co., Ltd. RF and Microwave Switch OM8710C-66

Description
The OM8710C-66 is a dual single-pole six-throw (2XSP6T)switch with a Mobile Industry Processor Interface (MIPI). TheOM8710C-66 maintains low insertion loss and high isolationfor both transmit and receive switching paths. The highlinearity performance and low insertion loss achieved by theOM8710C-66 makes it an ideal choice for carrier aggregationapplicati ons. Switching is controlled by an integrated MIPIinterface. The two switches can be configured independently.There are separate registers for low and high bands. No needfor external DC blocking capacitors unless DC is appliedexternally. The OM8710C-66 is manufactured in a compact,18- pin 2.4 x 2.0 x 0.58 mm package.
Request a Quote Datasheet
Description
The OM8710C-66 is a dual single-pole six-throw (2XSP6T)switch with a Mobile Industry Processor Interface (MIPI). TheOM8710C-66 maintains low insertion loss and high isolationfor both transmit and receive switching paths. The highlinearity performance and low insertion loss achieved by theOM8710C-66 makes it an ideal choice for carrier aggregationapplicati ons. Switching is controlled by an integrated MIPIinterface. The two switches can be configured independently.There are separate registers for low and high bands. No needfor external DC blocking capacitors unless DC is appliedexternally. The OM8710C-66 is manufactured in a compact,18- pin 2.4 x 2.0 x 0.58 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - OM8710C-66 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
OM8710C-66
RF and Microwave Switch OM8710C-66
The OM8710C-66 is a dual single-pole six-throw (2XSP6T)switch with a Mobile Industry Processor Interface (MIPI). TheOM8710C-66 maintains low insertion loss and high isolationfor both transmit and receive switching paths. The highlinearity performance and low insertion loss achieved by theOM8710C-66 makes it an ideal choice for carrier aggregationapplicati ons. Switching is controlled by an integrated MIPIinterface. The two switches can be configured independently.There are separate registers for low and high bands. No needfor external DC blocking capacitors unless DC is appliedexternally. The OM8710C-66 is manufactured in a compact,18- pin 2.4 x 2.0 x 0.58 mm package.

The OM8710C-66 is a dual single-pole six-throw (2XSP6T)switch with a Mobile Industry Processor Interface (MIPI). TheOM8710C-66 maintains low insertion loss and high isolationfor both transmit and receive switching paths. The highlinearity performance and low insertion loss achieved by theOM8710C-66 makes it an ideal choice for carrier aggregationapplications. Switching is controlled by an integrated MIPIinterface. The two switches can be configured independently.There are separate registers for low and high bands. No needfor external DC blocking capacitors unless DC is appliedexternally. The OM8710C-66 is manufactured in a compact,18- pin 2.4 x 2.0 x 0.58 mm package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number OM8710C-66
Product Name RF and Microwave Switch
Package Type LGA
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SP6T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Coaxial Switches - NMS2S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details