Fairview Microwave Inc. RF Power Dividers/Splitters MPR18F-2

Description
POWER DIVIDER 18 GHZ SMA
Request a Quote Datasheet
Description
POWER DIVIDER 18 GHZ SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-MPR18F-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-MPR18F-2-ND
RF Power Dividers/Splitters 5328-MPR18F-2-ND
POWER DIVIDER 18 GHZ SMA

POWER DIVIDER 18 GHZ SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-MPR18F-2-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

136 to 520MHz – 2 Way Power Divider/Splitter - UIY2PD9477A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
16 Way Power Divider - 5o362351400 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 400.00 to 6000.00 MHz
View Details
RF Power Dividers/Splitters - PD4W18-59LF - PD4W18-59LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-ZC4PD-K5R44W+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 2.70 dB
Isolation 36.00 dB
View Details