"RF Power Divider 824MHz ~ 960MHz Isolation (Min) 15dB, 1.5 VSWR (Max), 1.5° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)"
2-WAY POWER DIVIDER ,PB-FREE EQU Product overview: MAPDCC0001 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPDCC0001 can be used for catalog matching and distributor lookup.
RF Power Divider 824 MHz ~ 960 MHz Isolation (Min) 15dB, 1.5 VSWR (Max), 1.5° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 1465-MAPDCC0001-ND | 851-MAPDCC0001 | MAPDCC0001 |
| Product Name | RF Power Dividers/Splitters | Rf Power Divider Splitter | RF Power Dividers/Splitters |
| 0º Power Divider Division: | 2-Way | ||
| Package Type / Form Factor | "8-SOIC (0.154"", 3.90mm Width)" | Tube | 8-SOIC (0.154\", 3.90mm Width) |
| Insertion Loss | 0.50 dB | 0.50 dB | 0.50 dB |
| Isolation | 15.00 dB |