MACOM RF Power Dividers/Splitters MAPD-010638-C2WSOT

Description
RF Power Divider 5MHz ~ 1.6GHz Isolation (Min) 42dB 6-SMD, No Lead
Request a Quote Datasheet
Description
RF Power Divider 5MHz ~ 1.6GHz Isolation (Min) 42dB 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 1465-MAPD-010638-C2WSOTCT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1465-MAPD-010638-C2WSOTCT-ND
RF Power Dividers/Splitters 1465-MAPD-010638-C2WSOTCT-ND
RF Power Divider 5MHz ~ 1.6GHz Isolation (Min) 42dB 6-SMD, No Lead

RF Power Divider 5MHz ~ 1.6GHz Isolation (Min) 42dB 6-SMD, No Lead

Buy Now Datasheet
Rf Power Divider Splitter - 851-MAPD-010638-C2WSOT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-MAPD-010638-C2WSOT
Rf Power Divider Splitter 851-MAPD-010638-C2WSOT
POWER DIVIDER, 2 WAY Product overview: MAPD-010638-C2WSOT from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPD-010638-C2WS OT can be used for catalog matching and distributor lookup.

POWER DIVIDER, 2 WAY Product overview: MAPD-010638-C2WSOT from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPD-010638-C2WSOT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - MAPD-010638-C2WSOT - MAPD-010638-C2WSOT - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - MAPD-010638-C2WSOT
MAPD-010638-C2WSOT
RF Power Dividers/Splitters - MAPD-010638-C2WSOT MAPD-010638-C2WSOT
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211794-MAPD-010638- C2WSOT Manufacturer Homepage: www.macomtech.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211794-MAPD-010638-C2WSOT
Manufacturer Homepage: www.macomtech.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
N-Way Divider / Combiner - MAPD-010638-C2WSOT - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
MAPD-010638-C2WSOT
N-Way Divider / Combiner MAPD-010638-C2WSOT
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Power Dividers/Splitters - MAPD-010638-C2WSOT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
MAPD-010638-C2WSOT
RF Power Dividers/Splitters MAPD-010638-C2WSOT
RF Power Divider 5 MHz ~ 1.6 GHz Isolation (Min) 42dB 6-SMD, No Lead

RF Power Divider 5 MHz ~ 1.6 GHz Isolation (Min) 42dB 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 1465-MAPD-010638-C2WSOTCT-ND 851-MAPD-010638-C2WSOT MAPD-010638-C2WSOT MAPD-010638-C2WSOT MAPD-010638-C2WSOT
Product Name RF Power Dividers/Splitters Rf Power Divider Splitter RF Power Dividers/Splitters - MAPD-010638-C2WSOT N-Way Divider / Combiner RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-50-500 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 50.00 to 500.00 MHz
View Details
6200 MHZ Rf Power Divider Splitter - 851-ZN3PD-622W-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMA; SMA
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
4 way Power Divider SMA Connectors From 6GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(6000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2A-10 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 9.50 to 10.50 MHz
Insertion Loss 0.30 dB
View Details