MACOM RF Power Dividers/Splitters MAPD-011027

Description
RF Power Divider 5MHz ~ 1.5GHz 8-SMD, No Lead
Request a Quote Datasheet
Description
RF Power Divider 5MHz ~ 1.5GHz 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 1465-1720-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1465-1720-2-ND
RF Power Dividers/Splitters 1465-1720-2-ND
RF Power Divider 5MHz ~ 1.5GHz 8-SMD, No Lead

RF Power Divider 5MHz ~ 1.5GHz 8-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 1465-1720-6-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1465-1720-6-ND
RF Power Dividers/Splitters 1465-1720-6-ND
RF Power Divider 5MHz ~ 1.5GHz 8-SMD, No Lead

RF Power Divider 5MHz ~ 1.5GHz 8-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 1465-1720-1-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1465-1720-1-ND
RF Power Dividers/Splitters 1465-1720-1-ND
RF Power Divider 5MHz ~ 1.5GHz 8-SMD, No Lead

RF Power Divider 5MHz ~ 1.5GHz 8-SMD, No Lead

Buy Now Datasheet
5MHZ 1.5GHZ Rf Power Divider Splitter - 851-MAPD-011027 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1.5GHZ Rf Power Divider Splitter
851-MAPD-011027
5MHZ 1.5GHZ Rf Power Divider Splitter 851-MAPD-011027
RF PWR DIVIDER 5MHZ-1.5GHZ 8SMD Product overview: MAPD-011027 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPD-011027 can be used for catalog matching and distributor lookup.

RF PWR DIVIDER 5MHZ-1.5GHZ 8SMD Product overview: MAPD-011027 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPD-011027 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - MAPD-011027 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
MAPD-011027
RF Power Dividers/Splitters MAPD-011027
RF Power Divider 5 MHz ~ 1.5 GHz 8-SMD, No Lead

RF Power Divider 5 MHz ~ 1.5 GHz 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 1465-1720-2-ND 851-MAPD-011027 MAPD-011027
Product Name RF Power Dividers/Splitters 5MHZ 1.5GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 8-SMD, No Lead Tape & Reel (TR) 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHK-2-20.7G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20200.00 to 21200.00 MHz
Insertion Loss 1.00 dB
View Details
PD3-0126, 3-Way Wilkinson Power Divider - PD3-0126 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1500.00 to 26500.00 MHz
View Details
4 Way Power Divider - 5o3352300 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
1.1GHZ 1.45GHZ Rf Power Divider Splitter - 851-SCN-2-15+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers