Fairview Microwave Inc. RF Power Dividers/Splitters FMDV0024

Description
POWER DIVIDER 2 GHZ SMA
Request a Quote Datasheet
Description
POWER DIVIDER 2 GHZ SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-FMDV0024-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-FMDV0024-ND
RF Power Dividers/Splitters 5328-FMDV0024-ND
POWER DIVIDER 2 GHZ SMA

POWER DIVIDER 2 GHZ SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-FMDV0024-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2 to 4GHz – 2 Way Power Divider/Splitter - UIY2PD2828C - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
16 Way Power Divider - 5o36213800 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
RF Power Dividers/Splitters - 863-1253-2-ND - DigiKey
Specs
Package Type / Form Factor "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Insertion Loss 1.30 dB
Isolation 20.00 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZN2PD-83W-N+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 0.50 dB
View Details