Fairview Microwave Inc. RF Power Dividers/Splitters MPR26M-2

Description
POWER DIVIDER 26.5 GHZ 3.5MM
Request a Quote Datasheet
Description
POWER DIVIDER 26.5 GHZ 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-MPR26M-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-MPR26M-2-ND
RF Power Dividers/Splitters 5328-MPR26M-2-ND
POWER DIVIDER 26.5 GHZ 3.5MM

POWER DIVIDER 26.5 GHZ 3.5MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-MPR26M-2-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

87 to 108MHz – 2 Way Power Divider/Splitter - UIY2PD8269A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
Tx & Rx Multicoupler - 5o3T3R455003200 - 5o.com
Specs
0º Power Divider Division: 3-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 8.50 dB
View Details
1.99GHZ Rf Power Divider Splitter - 851-PD18-73LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 1710.00 to 1990.00 MHz
Insertion Loss 0.40 dB
View Details
5 suppliers
RF Power Dividers/Splitters - 3157-SBTCJ-13-75+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, Flat Leads
Insertion Loss 1.50 dB
Isolation 20.00 dB
View Details
3 suppliers