The MAPD-011035 is a 2-way, 0-degree RF power divider designed for applications in the frequency range of 5 to 1225 MHz. It features a surface mount package and is suitable for high-volume CATV and VSAT applications. The device is RoHS compliant and Pb-free, ensuring it meets environmental standards. Electrical specifications include a characteristic impedance of 75 Ω and a maximum input power rating of 1 W. The insertion loss is specified at a maximum of 1.4 dB for frequencies up to 1000 MHz and 1.9 dB for frequencies between 1000 and 1225 MHz. Amplitude balance is within ±0.6 dB, and phase balance is within ±6.0 degrees across the specified frequency range. The operating temperature range is from -40°C to +85°C. The product is available on tape and reel, with 900 pieces per reel, making it suitable for automated assembly processes. The MAPD-011035 is an effective choice for engineers looking for a reliable power divider for broadband applications.
RF PWR DIVIDER 5MHZ-1.2GHZ 6SMD Product overview: MAPD-011035 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPD-011035 can be used for catalog matching and distributor lookup.
RF Power Divider 5MHz ~ 1.2GHz 6-SMD, No Lead
RF Power Divider 5 MHz ~ 1.2 GHz 6-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 851-MAPD-011035 | 1465-1803-2-ND | MAPD-011035 |
| Product Name | 5MHZ 1.2GHZ Rf Power Divider Splitter | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
| Package Type / Form Factor | Tape & Reel (TR) | 6-SMD, No Lead | 6-SMD, No Lead |