NXP Semiconductors RF Power Dividers/Splitters MC44BC380EF

Description
"RF Power Divider 40MHz ~ 880MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"RF Power Divider 40MHz ~ 880MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - MC44BC380EF-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
MC44BC380EF-ND
RF Power Dividers/Splitters MC44BC380EF-ND
"RF Power Divider 40MHz ~ 880MHz 8-SOIC (0.154"", 3.90mm Width)"

"RF Power Divider 40MHz ~ 880MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
40MHZ 880MHZ 40 MHz SOIC Rf Power Divider Splitter - 851-MC44BC380EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHZ 880MHZ 40 MHz SOIC Rf Power Divider Splitter
851-MC44BC380EF
40MHZ 880MHZ 40 MHz SOIC Rf Power Divider Splitter 851-MC44BC380EF
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width) Product overview: MC44BC380EF from NXP Semiconductors is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ, 880MHZ, 40 MHz, SOIC. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 40MHZ, 880MHZ, 40 MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MC44BC380EF can be used for catalog matching and distributor lookup.

RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width) Product overview: MC44BC380EF from NXP Semiconductors is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ, 880MHZ, 40 MHz, SOIC. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 40MHZ, 880MHZ, 40 MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MC44BC380EF can be used for catalog matching and distributor lookup.

Supplier's Site
RF Power Dividers/Splitters - MC44BC380EF - MC44BC380EF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - MC44BC380EF
MC44BC380EF
RF Power Dividers/Splitters - MC44BC380EF MC44BC380EF
Manufacturer: NXP Win Source Part Number: 883479-MC44BC380EF Features: RF Power Divider 40 MHz ~ 880 MHz - 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Part Status: Obsolete Family Name: MC44 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 883479-MC44BC380EF
Features: RF Power Divider 40 MHz ~ 880 MHz - 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Part Status: Obsolete
Family Name: MC44
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
RF Power Dividers/Splitters - MC44BC380EF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
MC44BC380EF
RF Power Dividers/Splitters MC44BC380EF
RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)

RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number MC44BC380EF-ND 851-MC44BC380EF MC44BC380EF MC44BC380EF
Product Name RF Power Dividers/Splitters 40MHZ 880MHZ 40 MHz SOIC Rf Power Divider Splitter RF Power Dividers/Splitters - MC44BC380EF RF Power Dividers/Splitters
Package Type / Form Factor "8-SOIC (0.154"", 3.90mm Width)" Tube 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

2.45GHZ Rf Power Divider Splitter - 851-PD4W18-12LF - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 1650.00 to 2450.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
4 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) - HRT-PD(500/6000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-6.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5800.00 to 6700.00 MHz
Insertion Loss 0.40 dB
View Details
600MHZ 1GHZ Rf Power Divider Splitter - 851-SCN-2-10+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Frequency 600.00 to 1000.00 MHz
View Details
3 suppliers