MAPDCC0002 is an IC-based monolithic power divider in a low cost SOIC-8 plastic package. This 2-way power divider is ideally suite for applications where small size, low insertion loss, superior phase/amplitude tracking an low cost are required. Typical applications include base station switching networks an other communication applications where size an PCB real estate are a premium. Available in tape and reel. The MAPDCC0002 is fabricated using a passive-integrated circuit process. The process features full-chip passivation for increased performance and reliability.
"RF Power Divider 1.85GHz ~ 1.99GHz Isolation (Min) 15dB, 1.6 VSWR (Max), 3° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)"
2-WAY POWER DIVIDER ,PB-FREE EQU Product overview: MAPDCC0002 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPDCC0002 can be used for catalog matching and distributor lookup.
RF Power Divider 1.85 GHz ~ 1.99 GHz Isolation (Min) 15dB, 1.6 VSWR (Max), 3° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width)
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | MAPDCC0002 | 1465-MAPDCC0002-ND | 851-MAPDCC0002 | MAPDCC0002 |
| Product Name | N-Way Divider / Combiner | RF Power Dividers/Splitters | Rf Power Divider Splitter | RF Power Dividers/Splitters |
| 0º Power Divider Division: | 2-Way | 2-Way | ||
| Package Type / Form Factor | SOIC | "8-SOIC (0.154"", 3.90mm Width)" | Tube | 8-SOIC (0.154\", 3.90mm Width) |
| Frequency | 1990.00 MHz | 1850.00 to 1990.00 MHz | 1850.00 to 1990.00 MHz | |
| Insertion Loss | 0.50 dB | 0.60 dB | 0.60 dB | 0.60 dB |