HUBER+SUHNER AG RF Power Dividers/Splitters 4901.01.A

Description
RF PWR DVDR 380 MODULE
Request a Quote Datasheet
Description
RF PWR DVDR 380 MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3628-4901.01.A-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3628-4901.01.A-ND
RF Power Dividers/Splitters 3628-4901.01.A-ND
RF PWR DVDR 380 MODULE

RF PWR DVDR 380 MODULE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 3628-4901.01.A-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor BNC In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

5V QFN Rf Power Divider Splitter - 851-APS3625RS34P8 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 50.00 to 1000.00 MHz
View Details
2 suppliers
8 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) - HRT-PD(500/6000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 3.20 dB
View Details
Power Dividers, Combiners, Hybrids - HJM-4R-16G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 26500.00 MHz
Insertion Loss 1.40 dB
View Details
Core & Wire 90° Hybrid, 5 - 65 MHz, 50Ω - JSPQ-65W+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers