Fairview Microwave Inc. RF Power Dividers/Splitters FMDV1147

Description
POWER DIVIDER 40 GHZ 2.92MM
Request a Quote Datasheet
Description
POWER DIVIDER 40 GHZ 2.92MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-FMDV1147-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-FMDV1147-ND
RF Power Dividers/Splitters 5328-FMDV1147-ND
POWER DIVIDER 40 GHZ 2.92MM

POWER DIVIDER 40 GHZ 2.92MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-FMDV1147-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

5 to 6GHz – 2 Way Power Divider/Splitter - UIY2PD3728A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
4 Way Power Divider - 5o331361190 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 520.00 MHz
View Details
5V QFN Rf Power Divider Splitter - 851-APS3625RS34P8 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 50.00 to 1000.00 MHz
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-ZN4PD1-63LW-S+-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.60 dB
View Details
3 suppliers