Pulse Electronics Corporation RF Power Dividers/Splitters DASSPLIT2WDIN

Description
RF Power Divider 698MHz ~ 2.7GHz
Request a Quote Datasheet
Description
RF Power Divider 698MHz ~ 2.7GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 553-2785-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
553-2785-ND
RF Power Dividers/Splitters 553-2785-ND
RF Power Divider 698MHz ~ 2.7GHz

RF Power Divider 698MHz ~ 2.7GHz

Buy Now Datasheet
698MHZ 2.7GHZ Rf Power Divider Splitter - 851-DASSPLIT2WDIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
698MHZ 2.7GHZ Rf Power Divider Splitter
851-DASSPLIT2WDIN
698MHZ 2.7GHZ Rf Power Divider Splitter 851-DASSPLIT2WDIN
RF POWER DIVIDER 698MHZ-2.7GHZ Product overview: DASSPLIT2WDIN from Pulse Electronics is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 698MHZ, 2.7GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 698MHZ, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-DASSPLIT2WDIN can be used for catalog matching and distributor lookup.

RF POWER DIVIDER 698MHZ-2.7GHZ Product overview: DASSPLIT2WDIN from Pulse Electronics is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 698MHZ, 2.7GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 698MHZ, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-DASSPLIT2WDIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - DASSPLIT2WDIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
DASSPLIT2WDIN
RF Power Dividers/Splitters DASSPLIT2WDIN
RF Power Divider 698 MHz ~ 2.7 GHz

RF Power Divider 698 MHz ~ 2.7 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 553-2785-ND 851-DASSPLIT2WDIN DASSPLIT2WDIN
Product Name RF Power Dividers/Splitters 698MHZ 2.7GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Insertion Loss 3.20 dB 3.20 dB 3.20 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD2828E - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
RF Power Dividers/Splitters - PD4W09-59LF - PD4W09-59LF - Win Source Electronics
Specs
Frequency 810.00 MHz
Insertion Loss 1.30 dB
View Details
4 suppliers
Power Dividers, Combiners, Hybrids - J4-50008 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 400.00 to 600.00 MHz
Insertion Loss 0.75 dB
View Details
Tx & Rx Multicoupler - 5o4T4R453U0 - 5o.com
Specs
0º Power Divider Division: 4-Way
Frequency 136000.00 to 174000.00 MHz
Insertion Loss 9.50 dB
View Details