Pasternack RF Power Dividers/Splitters PE2038

Description
50 Ohm 4 Way N Power Divider Fro
Request a Quote Datasheet
Description
50 Ohm 4 Way N Power Divider Fro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 6099-PE2038-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
6099-PE2038-ND
RF Power Dividers/Splitters 6099-PE2038-ND
50 Ohm 4 Way N Power Divider Fro

50 Ohm 4 Way N Power Divider Fro

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 6099-PE2038-ND
Product Name RF Power Dividers/Splitters
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - PD09-73LF - PD09-73LF - Win Source Electronics
Specs
Frequency 810.00 MHz
Insertion Loss 0.40 dB
View Details
4 suppliers
8 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) - HRT-PD(500/6000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 3.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-6.3G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5700.00 to 6900.00 MHz
Insertion Loss 0.30 dB
View Details
RF Power Dividers/Splitters - 3157-QBA-07+TR-ND - DigiKey
Specs
Package Type / Form Factor 10-SMD, Flat Leads
Insertion Loss 0.80 dB
Isolation 18.00 dB
View Details