Fairview Microwave Inc. RF Power Dividers/Splitters MPP0201K0200-4

Description
COMBINER SMA 20MHZ-1GHZ 4 WAY
Request a Quote Datasheet
Description
COMBINER SMA 20MHZ-1GHZ 4 WAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-MPP0201K0200-4-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-MPP0201K0200-4-ND
RF Power Dividers/Splitters 5328-MPP0201K0200-4-ND
COMBINER SMA 20MHZ-1GHZ 4 WAY

COMBINER SMA 20MHZ-1GHZ 4 WAY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-MPP0201K0200-4-ND
Product Name RF Power Dividers/Splitters
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

5 to 6GHz – 2 Way Power Divider/Splitter - UIY2PD3728A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2 Way Power Divider - 5o3128281 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 1000.00 to 4000.00 MHz
View Details
1.99GHZ Rf Power Divider Splitter - 851-PD4W18-59LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Reel - TR
Frequency 1710.00 to 1990.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-ZFSC-4-1-BNC+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 1.60 dB
Isolation 20.00 dB
View Details