MACOM RF Power Dividers/Splitters DSS-313-PIN

Description
RF Power Divider 10MHz ~ 2GHz Isolation (Min) 12dB 8-SMD
Request a Quote Datasheet
Description
RF Power Divider 10MHz ~ 2GHz Isolation (Min) 12dB 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 1465-1007-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1465-1007-ND
RF Power Dividers/Splitters 1465-1007-ND
RF Power Divider 10MHz ~ 2GHz Isolation (Min) 12dB 8-SMD

RF Power Divider 10MHz ~ 2GHz Isolation (Min) 12dB 8-SMD

Buy Now Datasheet
N-Way Divider / Combiner - DSS-313-PIN - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
DSS-313-PIN
N-Way Divider / Combiner DSS-313-PIN
A Power divider is ideally a lossless reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or summer.

A Power divider is ideally a lossless reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or summer.

Supplier's Site Datasheet
10MHZ 2GHZ Rf Power Divider Splitter - 851-DSS-313-PIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ 2GHZ Rf Power Divider Splitter
851-DSS-313-PIN
10MHZ 2GHZ Rf Power Divider Splitter 851-DSS-313-PIN
RF POWER DIVIDER 10MHZ-2GHZ 8SMD Product overview: DSS-313-PIN from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-DSS-313-PIN can be used for catalog matching and distributor lookup.

RF POWER DIVIDER 10MHZ-2GHZ 8SMD Product overview: DSS-313-PIN from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-DSS-313-PIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - DSS-313-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
DSS-313-PIN
RF Power Dividers/Splitters DSS-313-PIN
RF Power Divider 10 MHz ~ 2 GHz Isolation (Min) 12dB 8-SMD

RF Power Divider 10 MHz ~ 2 GHz Isolation (Min) 12dB 8-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 1465-1007-ND DSS-313-PIN 851-DSS-313-PIN DSS-313-PIN
Product Name RF Power Dividers/Splitters N-Way Divider / Combiner 10MHZ 2GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 8-SMD SF-1 Bulk 8-SMD
Insertion Loss 1.80 dB 1.80 dB 1.80 dB 1.80 dB
Isolation 12.00 dB 12.00 dB
0º Power Divider Division: 2-Way
Frequency 2000.00 MHz 10.00 to 2000.00 MHz 10.00 to 2000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJF-C-500 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 2.00 to 1000.00 MHz
Insertion Loss 1.50 dB
View Details
PD-0530SMG, Wilkinson Power Divider - PD-0530SMG - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 5000.00 to 30000.00 MHz
View Details
4 Way Power Divider - 5o331361190 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 520.00 MHz
View Details
2 Ways Core & Wire Power Splitter, 0.5 - 400 MHz, 50Ω - ADP-2-1+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers