TTM Technologies Inc. RF Power Dividers/Splitters PD4859J5050S2HF

Description
RF Power Divider 4.8GHz ~ 5.9GHz Isolation (Min) 14dB, 10.3dB Return Loss 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Power Divider 4.8GHz ~ 5.9GHz Isolation (Min) 14dB, 10.3dB Return Loss 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 1173-1101-6-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1173-1101-6-ND
RF Power Dividers/Splitters 1173-1101-6-ND
RF Power Divider 4.8GHz ~ 5.9GHz Isolation (Min) 14dB, 10.3dB Return Loss 0805 (2012 Metric)

RF Power Divider 4.8GHz ~ 5.9GHz Isolation (Min) 14dB, 10.3dB Return Loss 0805 (2012 Metric)

Buy Now Datasheet
RF Power Dividers/Splitters - 1173-1101-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1173-1101-2-ND
RF Power Dividers/Splitters 1173-1101-2-ND
RF Power Divider 4.8GHz ~ 5.9GHz Isolation (Min) 14dB, 10.3dB Return Loss 0805 (2012 Metric)

RF Power Divider 4.8GHz ~ 5.9GHz Isolation (Min) 14dB, 10.3dB Return Loss 0805 (2012 Metric)

Buy Now Datasheet
RF Power Dividers/Splitters - 1173-1101-1-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1173-1101-1-ND
RF Power Dividers/Splitters 1173-1101-1-ND
RF Power Divider 4.8GHz ~ 5.9GHz Isolation (Min) 14dB, 10.3dB Return Loss 0805 (2012 Metric)

RF Power Divider 4.8GHz ~ 5.9GHz Isolation (Min) 14dB, 10.3dB Return Loss 0805 (2012 Metric)

Buy Now Datasheet
N-Way Divider / Combiner - PD4859J5050S2HF - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
PD4859J5050S2HF
N-Way Divider / Combiner PD4859J5050S2HF
The PD4859J5050S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD4859J5050S2HF is ideal for high volume manufacturing and delivers higher performances than traditional printed and lumped element solutions. The PD4859J5050S2HF is matched to 50 and has a height profile of 0.5 mm which is ideal for high level integrations in the following markets: 802.11a, WiMax, and home cordless. The PD4859J5050S2HF does not include the resistive element and therefore, requires an external resistor for operation. The PD4859J5050S2HF is available on tape and reel for high volume manufacturing pick and place.

The PD4859J5050S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD4859J5050S2HF is ideal for high volume manufacturing and delivers higher performances than traditional printed and lumped element solutions. The PD4859J5050S2HF is matched to 50 and has a height profile of 0.5 mm which is ideal for high level integrations in the following markets: 802.11a, WiMax, and home cordless. The PD4859J5050S2HF does not include the resistive element and therefore, requires an external resistor for operation. The PD4859J5050S2HF is available on tape and reel for high volume manufacturing pick and place.

Supplier's Site Datasheet
4.8GHZ 5.9GHZ Rf Power Divider Splitter - 851-PD4859J5050S2HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.8GHZ 5.9GHZ Rf Power Divider Splitter
851-PD4859J5050S2HF
4.8GHZ 5.9GHZ Rf Power Divider Splitter 851-PD4859J5050S2HF
RF POWER DVDR 4.8GHZ-5.9GHZ 0805 Product overview: PD4859J5050S2HF from Anaren Wireless / TTM Technologies is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8GHZ, 5.9GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 4.8GHZ, 5.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD4859J5050S2HF can be used for catalog matching and distributor lookup.

RF POWER DVDR 4.8GHZ-5.9GHZ 0805 Product overview: PD4859J5050S2HF from Anaren Wireless / TTM Technologies is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8GHZ, 5.9GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 4.8GHZ, 5.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD4859J5050S2HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - PD4859J5050S2HF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
PD4859J5050S2HF
RF Power Dividers/Splitters PD4859J5050S2HF
RF Power Divider 4.8 GHz ~ 5.9 GHz Isolation (Min) 14dB, 10.3dB Return Loss 0805 (2012 Metric)

RF Power Divider 4.8 GHz ~ 5.9 GHz Isolation (Min) 14dB, 10.3dB Return Loss 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 1173-1101-6-ND PD4859J5050S2HF 851-PD4859J5050S2HF PD4859J5050S2HF
Product Name RF Power Dividers/Splitters N-Way Divider / Combiner 4.8GHZ 5.9GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 0805 (2012 Metric) Surface Mount; Surface Mount Tape & Reel (TR) 0805 (2012 Metric)
Insertion Loss 0.70 dB 0.70 dB 0.70 dB 0.70 dB
Isolation 14.00 dB 18.00 dB
0º Power Divider Division: 2-Way
Frequency 4800.00 to 5900.00 MHz 4800.00 to 5900.00 MHz 4800.00 to 5900.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDNL-30-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 1000.00 MHz
Insertion Loss 2.20 dB
View Details
0.5 - 4.5 GHz MMIC 4-Way Wilkinson Power Divider/Power Splitter - MPD4-0R504CSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 500.00 to 4500.00 MHz
View Details
3 Way Power Divider - 5o32531600 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZFSCJ-2-232-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.90 dB
Isolation 30.00 dB
View Details
2 suppliers