TDK U.S.A. Corporation RF Power Dividers/Splitters HHM2293A1

Description
RF Power Divider 2.4GHz ~ 2.5GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Power Divider 2.4GHz ~ 2.5GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 445-175623-6-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
445-175623-6-ND
RF Power Dividers/Splitters 445-175623-6-ND
RF Power Divider 2.4GHz ~ 2.5GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad

RF Power Divider 2.4GHz ~ 2.5GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 445-175623-1-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
445-175623-1-ND
RF Power Dividers/Splitters 445-175623-1-ND
RF Power Divider 2.4GHz ~ 2.5GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad

RF Power Divider 2.4GHz ~ 2.5GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 445-175623-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
445-175623-2-ND
RF Power Dividers/Splitters 445-175623-2-ND
RF Power Divider 2.4GHz ~ 2.5GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad

RF Power Divider 2.4GHz ~ 2.5GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - HHM2293A1 - HHM2293A1 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - HHM2293A1
HHM2293A1
RF Power Dividers/Splitters - HHM2293A1 HHM2293A1
Manufacturer: TDK Corporation Win Source Part Number: 920225-HHM2293A1 Features: RF Power Divider Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.8000 Other Part Number: 445-175623-2, 445-175623-1, 445-175623-6

Manufacturer: TDK Corporation
Win Source Part Number: 920225-HHM2293A1
Features: RF Power Divider Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad
Package: Reel - TR
Package: 0603 (1608 Metric), 6 PC Pad
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.8000
Other Part Number: 445-175623-2, 445-175623-1, 445-175623-6

Buy Now Datasheet
2.4GHZ 2.5GHZ Rf Power Divider Splitter - 851-HHM2293A1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ 2.5GHZ Rf Power Divider Splitter
851-HHM2293A1
2.4GHZ 2.5GHZ Rf Power Divider Splitter 851-HHM2293A1
RF POWER DVDR 2.4GHZ-2.5GHZ 0603 Product overview: HHM2293A1 from TDK Corporation is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 2.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.4GHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-HHM2293A1 can be used for catalog matching and distributor lookup.

RF POWER DVDR 2.4GHZ-2.5GHZ 0603 Product overview: HHM2293A1 from TDK Corporation is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 2.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.4GHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-HHM2293A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - HHM2293A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
HHM2293A1
RF Power Dividers/Splitters HHM2293A1
RF Power Divider 2.4 GHz ~ 2.5 GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad

RF Power Divider 2.4 GHz ~ 2.5 GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 445-175623-6-ND HHM2293A1 851-HHM2293A1 HHM2293A1
Product Name RF Power Dividers/Splitters RF Power Dividers/Splitters - HHM2293A1 2.4GHZ 2.5GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 0603 (1608 Metric), 6 PC Pad Tape & Reel (TR) 0603 (1608 Metric), 6 PC Pad
Insertion Loss 4.00 dB 4.00 dB 4.00 dB
Isolation 15.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZN2PD-183W-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.00 dB
View Details
3 suppliers
DLI Brand Wilkinson Power Dividers - PDW07069 - Knowles Precision Devices
Specs
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 4-Way
View Details
4 suppliers
3 Way Power Divider - 5o3239700 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details
2-Way Power Dividers 6180400K - 6180400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 18000.00 to 40000.00 MHz
Insertion Loss 1.90 dB
View Details