Fairview Microwave Inc. RF Power Dividers/Splitters FMDV1069

Description
POWER DIVIDER 40 GHZ 2.92MM
Request a Quote Datasheet
Description
POWER DIVIDER 40 GHZ 2.92MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-FMDV1069-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-FMDV1069-ND
RF Power Dividers/Splitters 5328-FMDV1069-ND
POWER DIVIDER 40 GHZ 2.92MM

POWER DIVIDER 40 GHZ 2.92MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-FMDV1069-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

70 to 520MHz – 2 Way Power Divider/Splitter - UIY2PD158122A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
8 Way Power Divider - 5o341101400 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details
RF Power Dividers/Splitters - PD22-73LF - PD22-73LF - Win Source Electronics
Specs
Frequency 2100.00 MHz
Insertion Loss 0.55 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZB4PD1-5.8-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.40 dB
Isolation 16.00 dB
View Details